HP logo

HP Compaq LE2202x computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85611
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
30 Jun 2013
Short summary description HP Compaq LE2202x computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:

HP Compaq LE2202x, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black

Long summary description HP Compaq LE2202x computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:

HP Compaq LE2202x. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.