HP logo

HP Windows 7 Home Premium 64-bit

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84701
Info modified on:
03 Jun 2018, 08:46:31
Short summary description HP Windows 7 Home Premium 64-bit:

HP Windows 7 Home Premium 64-bit, Disk Kit, 20 GB, 2 GB, 1 GHz, 20 GB, PC

Long summary description HP Windows 7 Home Premium 64-bit:

HP Windows 7 Home Premium 64-bit. Software type: Disk Kit. Minimum storage drive space: 20 GB, Minimum RAM: 2 GB, Minimum processor speed: 1 GHz. Platform: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.