HP logo

HP Z820 Intel® Xeon® E5 Family E5-2603V2 128 GB DDR3-SDRAM 500 GB HDD AMD FirePro V3900 Windows 7 Professional Mini Tower Workstation Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
292393
Info modified on:
07 Oct 2024, 17:06:44
Short summary description HP Z820 Intel® Xeon® E5 Family E5-2603V2 128 GB DDR3-SDRAM 500 GB HDD AMD FirePro V3900 Windows 7 Professional Mini Tower Workstation Black:

HP Z820, 1.8 GHz, Intel® Xeon® E5 Family, 128 GB, 500 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Z820 Intel® Xeon® E5 Family E5-2603V2 128 GB DDR3-SDRAM 500 GB HDD AMD FirePro V3900 Windows 7 Professional Mini Tower Workstation Black:

HP Z820. Processor frequency: 1.8 GHz, Processor family: Intel® Xeon® E5 Family, Processor model: E5-2603V2. Internal memory: 128 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD FirePro V3900. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Chassis type: Mini Tower. Product type: Workstation. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.