HP logo

HP Z420 Intel® Xeon® E5 Family E5-1603 4 GB DDR3-SDRAM AMD FirePro V4900 Windows 7 Ultimate Mini Tower Workstation Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
267727
Info modified on:
23 Jul 2024, 21:05:40
Short summary description HP Z420 Intel® Xeon® E5 Family E5-1603 4 GB DDR3-SDRAM AMD FirePro V4900 Windows 7 Ultimate Mini Tower Workstation Black:

HP Z420, 2.8 GHz, Intel® Xeon® E5 Family, E5-1603, 4 GB, DVD Super Multi, Windows 7 Ultimate

Long summary description HP Z420 Intel® Xeon® E5 Family E5-1603 4 GB DDR3-SDRAM AMD FirePro V4900 Windows 7 Ultimate Mini Tower Workstation Black:

HP Z420. Processor frequency: 2.8 GHz, Processor family: Intel® Xeon® E5 Family, Processor model: E5-1603. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Optical drive type: DVD Super Multi. Discrete graphics card model: AMD FirePro V4900. Operating system installed: Windows 7 Ultimate, Operating system architecture: 64-bit. Chassis type: Mini Tower. Product type: Workstation. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.