HP logo

HP 3420 Intel Pentium G G630 2 GB DDR3-SDRAM 500 GB Windows 7 Professional All-in-One Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41724
Info modified on:
23 Jul 2024, 21:05:26
End of life date:
31 Jul 2012
Short summary description HP 3420 Intel Pentium G G630 2 GB DDR3-SDRAM 500 GB Windows 7 Professional All-in-One Black:

HP 3420, 2.7 GHz, Intel Pentium G, 2 GB, 500 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP 3420 Intel Pentium G G630 2 GB DDR3-SDRAM 500 GB Windows 7 Professional All-in-One Black:

HP 3420. Processor frequency: 2.7 GHz, Processor family: Intel Pentium G, Processor model: G630. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 120 W. Chassis type: All-in-One, Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.