HP logo

HP EliteBook 8460p Intel® Core™ i7 i7-2620M Laptop 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 320 GB HDD AMD Radeon HD 6470M Wi-Fi 4 (802.11n) Windows 7 Professional Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78705
Info modified on:
23 Jan 2025, 19:23:51
Short summary description HP EliteBook 8460p Intel® Core™ i7 i7-2620M Laptop 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 320 GB HDD AMD Radeon HD 6470M Wi-Fi 4 (802.11n) Windows 7 Professional Black, Silver:

HP EliteBook 8460p, Intel® Core™ i7, 2.7 GHz, 35.6 cm (14"), 1600 x 900 pixels, 4 GB, 320 GB

Long summary description HP EliteBook 8460p Intel® Core™ i7 i7-2620M Laptop 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 320 GB HDD AMD Radeon HD 6470M Wi-Fi 4 (802.11n) Windows 7 Professional Black, Silver:

HP EliteBook 8460p. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2620M, Processor frequency: 2.7 GHz. Display diagonal: 35.6 cm (14"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. Mobile network generation: 3G. Operating system installed: Windows 7 Professional. Product colour: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.