Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 23094968 data-sheets &
28314 brands
– register (free)
Laptops
HP ProBook 5330m Intel® Core™ i3 i3-2310M Laptop 33.8 cm (13.3") HD 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional French Silver
HP ProBook 5330m Intel® Core™ i3 i3-2310M Laptop 33.8 cm (13.3") HD 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional French Silver
Edit this data-sheet
Embed the product datasheet into your content
XML product data for HP LG718EA
XML doc
Icecat LIVE: JS for HP LG718EA
Icecat Live DOC
JSON product data for HP LG718EA
JSON DOC
CSV product data for HP LG718EA
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
HP
Product family:
ProBook
Product series:
5000
Product name:
5330m
Product code:
LG718EA
GTIN (EAN/UPC):
0886111849062
Category:
Laptops
Icecat Product ID:
9456030
Data-sheet quality:
created/standardized by Icecat
Product views:
72132
Info modified on:
13 Jun 2025, 17:01:07
End of life date:
08 May 2012
HP LG718EA (Icecat)
Embed the product datasheet into your content
XML product data for HP LG718EA
XML doc
Icecat LIVE: JS for HP LG718EA
Icecat Live DOC
JSON product data for HP LG718EA
JSON DOC
CSV product data for HP LG718EA
CSV DOC
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE