location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 8760w Intel® Core™ i7 i7-2630QM 43.9 cm (17.3") 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® 3000M Windows 7 Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
8000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8760w
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LG671ET
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886112406677 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48813
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 21:05:05
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 07 Mar 2012
Product end of life date
Bullet Points HP EliteBook 8760w Intel® Core™ i7 i7-2630QM 43.9 cm (17.3") 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® 3000M Windows 7 Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i7 i7-2630QM 2 GHz
  • - 43.9 cm (17.3") LED backlight
  • - 4 GB DDR3-SDRAM 1333 MHz
  • - 500 GB HDD DVD Super Multi DL
  • - NVIDIA® Quadro® 3000M 2 GB Intel® HD Graphics 3000
  • - Ethernet LAN Bluetooth 2.1+EDR
  • - 75 Wh
  • - Windows 7 Professional 64-bit
Warranty: 3 years carry-in (pick-up and return in some countries (upgrades available, sold separately)) 1 yearon primary battery, 3-year limitedon HP Long Life Battery (only available with 3-year platform
Long product name HP EliteBook 8760w Intel® Core™ i7 i7-2630QM 43.9 cm (17.3") 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® 3000M Windows 7 Professional :
The long product name of HP EliteBook 8760w Intel® Core™ i7 i7-2630QM 43.9 cm (17.3") 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® 3000M Windows 7 Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EliteBook 8760w mobile workstation - Intel® Core™ i7-2630QM 2GHz, 4GB 1333MHz DDR3 SDRAM, 500GB 7200rpm SATA II, Dvd±rw SuperMulti met DL, 43.9cm (17.3”) LED-backlit FHD WVA, NVIDIA Quadro 3000M 2GB GDDR5, SD/MMC, Intel Centrino 802.11a/b/g/n, Bluetooth 2.1+EDR, HD-webcam, Windows® 7 Professional 64
More>>>
HP EliteBook 8760w Intel® Core™ i7 i7-2630QM 43.9 cm (17.3") 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® 3000M Windows 7 Professional:
The official description of HP EliteBook 8760w Intel® Core™ i7 i7-2630QM 43.9 cm (17.3") 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® 3000M Windows 7 Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

New chiseled design
From a precision-stamped chassis to the radial-brushed display cover, every aspect of the HP EliteBook 8760w radiates performance. The 8760w is designed to meet tough military standards (MIL-STD 810G) for drop, vibration, dust, altitude and high temperature1, which translates into true business ruggedness.

Outstanding workstation-class graphics and performance
Maximize onscreen performance with AMD or NVIDIA professional graphics solutions that are tested and certified to reliably run the most demanding professional applications. Run more tasks, processes and applications simultaneously with 2nd generation Intel® Core™ i72 and i52 processors and support for up to four SODIMMS for a total of 32 GB of memory3. Plus, HP Performance Advisor delivers a simple, effective, software wizard that takes you from initial configuration and customization through optimizing your system for each new application and driver you install.

Consistent, accurate color
The HP DreamColor display provides unprecedented color fidelity and accuracy in a mobile display. HP DreamColor displays provide wide viewing angles, high contrast ratios and 64 times the color supported on traditional notebook displays making it a great choice for users who require accurate, consistent color from concept to production.

Expand your view
AMD Eyefinity Technology allows users to run up to 5 independent displays or group displays together to form a large viewing surface for the ultimate computing experience4.

Built to simplify
SRS Premium Sound delivers an audio experience for users listening to media rich content, presenting multimedia heavy presentations or digital content creators listening to audio or surround sound the way it was meant to be heard.

Built to protect
HP ProtectTools is a portfolio of security technologies that’s easy to use, robust and can be centrally managed by businesses of all sizes across HP and non-HP client PCs.

Short summary description HP EliteBook 8760w Intel® Core™ i7 i7-2630QM 43.9 cm (17.3") 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® 3000M Windows 7 Professional:
This short summary of the HP EliteBook 8760w Intel® Core™ i7 i7-2630QM 43.9 cm (17.3") 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® 3000M Windows 7 Professional data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteBook 8760w, Intel® Core™ i7, 2 GHz, 43.9 cm (17.3"), 4 GB, 500 GB, Windows 7 Professional

Long summary description HP EliteBook 8760w Intel® Core™ i7 i7-2630QM 43.9 cm (17.3") 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® 3000M Windows 7 Professional:
This is an auto-generated long summary of HP EliteBook 8760w Intel® Core™ i7 i7-2630QM 43.9 cm (17.3") 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® 3000M Windows 7 Professional based on the first three specs of the first five spec groups.

HP EliteBook 8760w. Processor family: Intel® Core™ i7, Processor model: i7-2630QM, Processor frequency: 2 GHz. Display diagonal: 43.9 cm (17.3"). Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® Quadro® 3000M. Operating system installed: Windows 7 Professional. Weight: 3.47 kg

Design
Country of origin
China
Display
Display diagonal *
43.9 cm (17.3")
LED backlight
Yes
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
2nd gen Intel® Core™ i7
Processor model *
i7-2630QM
Processor cores
4
Processor threads
8
Processor boost frequency
2.9 GHz
Processor frequency *
2 GHz
System bus rate
5 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
Socket 988
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-2600 Mobile Series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
D2
Thermal Design Power (TDP)
45 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
20
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA II
HDD speed
7200 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Graphics
Discrete graphics card model *
NVIDIA® Quadro® 3000M
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 3000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
On-board graphics card ID
0x116
Audio
Audio system
SRS PS
Built-in microphone
Yes
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Wi-Fi standards
802.11a, 802.11b, 802.11g
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
2.1+EDR
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
Ports & interfaces
SmartCard slot
No
TV-out
No
Performance
Motherboard chipset
Intel® QM67 Express
Keyboard
Pointing device
Touchpad + Scroll zone
Numeric keypad *
Yes
Spill-resistant keyboard
Yes
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Trial software
Norton Internet Security 2011
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 (rPGA998)
Supported instruction sets
AVX
Processor code
SR02Y
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
52219
Conflict-Free processor
No
Integrated 4G WiMAX
Yes
Battery
Number of battery cells
8
Battery capacity *
75 Wh
Security
Cable lock slot
No
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Weight & dimensions
Width
416.5 mm
Depth
272.7 mm
Height
37.4 mm
Weight *
3.47 kg
Other features
AC adapter included
Yes
Infrared data port
No
Graphics card family
NVIDIA
Type
PC
Display
LED
Intel segment tagging
Enterprise
Source Testseek summary Average rating
Reviews
Updated:
2012-03-08 04:14:28
Uk has collected 15 expert reviews for HP EliteBook 8760w Intel® Core™ i7 i7-2630QM 43.9 cm (17.3") 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® 3000M Windows 7 Professional and the average expert rating is 95 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
95%
Source Review comments Score
ocaholic.ch.english
Updated:
2012-03-08 04:14:27
HPs top of the range models regarding their business line-up are called EliteBook. The 8760w we got for review features an IPS panel, a 256 gigabyte SSD as well as a Quad Core CPU. Furhtermore the use of a NVIDIA Quadro GPU underlines the professional...
Bottom line If you should be looking for a high quality workstation notebook then the HP EliteBook 8760w is exactly what you want. RatingWe give the EliteBook 8760w from HP our maximum rating of five out of five stars...
0%
ocaholic.ch.english
Updated:
2014-06-21 09:46:23
HPs top of the range models regarding their business line-up are called EliteBook. The 8760w we got for review features an IPS panel, a 256 gigabyte SSD as well as a Quad Core CPU. Furhtermore the use of a NVIDIA Quadro GPU underlines the professional fie...
Bottom line An elegant case, a fantanstic display, excellent input peripherals, low operating noise, a powerful CPU and a big SSD, what do you want more from a workstation notbook? Probably an HDMI port right next to the slightly antique VGA port But really that wou...
100%
videomaker.com
Updated:
2012-03-08 04:14:27
Should I Buy This? This computer has it all and the price tag reflects that. If you can afford it then buy it, you won't be disappointed. If this particular setup doesn't meet your budget, subtracting a few of the more expensive add-ons will make the...
Good Nice Design, Lightup Keyboard, Vibrant 1080P LCD with DreamColor, Fast 3D Rendering, Many available I/O ports...
Bad Expensive, Middle mouse button, Loud Fan on Full Load...
Bottom line HP delivers up yet another fast mobile workstation with the EliteBook 8760w.Hewlett-Packard Company...
0%
anandtech.com
Updated:
2012-03-08 04:14:27
Just over ten months ago, we had a chance to take a look at a very big, reasonably impressive mobile workstation: HP's EliteBook 8740w. It sported HP's DreamColor IPS screen at a glorious 1920x1200 resolution and had fairly beefy hardware under the...
Bottom line So now that you've seen what a monster the HP EliteBook 8760w is, you get to experience the sad knowledge that you'll probably never afford one like the one we tested unless your job buys it for you. It's an incredibly attractive piece of kit, but $6,500 is...
0%
cadalyst.com
Updated:
2012-04-05 01:04:31
We have been looking forward to getting our hands on an HP EliteBook mobile computer for some time. When the Elitebook 8760w arrived at Cadalyst Labs, we didn’t waste any time installing our software and revving up the engine, so to speak. As you...
0%