HP logo

HP Pavilion HPE-510be Intel® Core™ i7 i7-2600 6 GB DDR3-SDRAM 1.5 TB HDD AMD Radeon HD 6570 Windows 7 Home Premium Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27326
Info modified on:
07 Oct 2024, 17:41:15
Short summary description HP Pavilion HPE-510be Intel® Core™ i7 i7-2600 6 GB DDR3-SDRAM 1.5 TB HDD AMD Radeon HD 6570 Windows 7 Home Premium Desktop PC Black:

HP Pavilion HPE-510be, 3.4 GHz, Intel® Core™ i7, 6 GB, 1.5 TB, DVD-ROM, Windows 7 Home Premium

Long summary description HP Pavilion HPE-510be Intel® Core™ i7 i7-2600 6 GB DDR3-SDRAM 1.5 TB HDD AMD Radeon HD 6570 Windows 7 Home Premium Desktop PC Black:

HP Pavilion HPE-510be. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-2600. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1.5 TB, Storage media: HDD, Optical drive type: DVD-ROM. On-board graphics card model: Intel® HD Graphics 2000, Discrete graphics card model: AMD Radeon HD 6570. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 460 W. Chassis type: Desktop. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.