HP logo

HP Pavilion G4-1016DX AMD Turion II Dual Core P560 35.6 cm (14") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Grey, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93803
Info modified on:
22 Jan 2025, 05:14:42
Short summary description HP Pavilion G4-1016DX AMD Turion II Dual Core P560 35.6 cm (14") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Grey, Silver:

HP Pavilion G4-1016DX, AMD Turion II Dual Core, 2.5 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description HP Pavilion G4-1016DX AMD Turion II Dual Core P560 35.6 cm (14") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Grey, Silver:

HP Pavilion G4-1016DX. Form factor: Clamshell. Processor family: AMD Turion II Dual Core, Processor model: P560, Processor frequency: 2.5 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon HD 4250. Operating system installed: Windows 7 Home Premium. Product colour: Grey, Silver. Weight: 2.12 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.