HP logo

HP Pavilion dv3-4302ea Intel® Core™ i5 i5-480M 33.8 cm (13.3") 4 GB DDR3-SDRAM 750 GB AMD Radeon HD 6370M Windows 7 Home Premium Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115979
Info modified on:
22 Jan 2025, 05:12:59
Short summary description HP Pavilion dv3-4302ea Intel® Core™ i5 i5-480M 33.8 cm (13.3") 4 GB DDR3-SDRAM 750 GB AMD Radeon HD 6370M Windows 7 Home Premium Silver:

HP Pavilion dv3-4302ea, Intel® Core™ i5, 2.66 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 750 GB

Long summary description HP Pavilion dv3-4302ea Intel® Core™ i5 i5-480M 33.8 cm (13.3") 4 GB DDR3-SDRAM 750 GB AMD Radeon HD 6370M Windows 7 Home Premium Silver:

HP Pavilion dv3-4302ea. Processor family: Intel® Core™ i5, Processor model: i5-480M, Processor frequency: 2.66 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Radeon HD 6370M. Operating system installed: Windows 7 Home Premium. Product colour: Silver. Weight: 2.08 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.