HP logo

HP Z600 Workstation Intel® Xeon® 5000 Sequence X5650 6 GB DDR3-SDRAM Windows 7 Professional Minitower

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127642
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Z600 Workstation Intel® Xeon® 5000 Sequence X5650 6 GB DDR3-SDRAM Windows 7 Professional Minitower:

HP Z600 Workstation, 2.66 GHz, Intel® Xeon® 5000 Sequence, X5650, 6 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Z600 Workstation Intel® Xeon® 5000 Sequence X5650 6 GB DDR3-SDRAM Windows 7 Professional Minitower:

HP Z600 Workstation. Processor frequency: 2.66 GHz, Processor family: Intel® Xeon® 5000 Sequence, Processor model: X5650. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 650 W. Chassis type: Minitower. Product type: Workstation. Weight: 15 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.