HP logo

HP TouchSmart tm2-2190ea Intel® Pentium® U5400 Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 3 GB Windows 7 Home Premium

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10033
Info modified on:
27 Jan 2025, 09:00:31
End of life date:
01 Jul 2011
Short summary description HP TouchSmart tm2-2190ea Intel® Pentium® U5400 Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 3 GB Windows 7 Home Premium:

HP TouchSmart tm2-2190ea, Intel® Pentium®, 1.2 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 3 GB, Windows 7 Home Premium

Long summary description HP TouchSmart tm2-2190ea Intel® Pentium® U5400 Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 3 GB Windows 7 Home Premium:

HP TouchSmart tm2-2190ea. Product type: Hybrid (2-in-1), Form factor: Convertible (Swivel). Processor family: Intel® Pentium®, Processor model: U5400, Processor frequency: 1.2 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels, Touchscreen. Internal memory: 3 GB. Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Weight: 1.89 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.