HP logo

HP 4320t Intel® Celeron® P4500 33.8 cm (13.3") 2 GB DDR3-SDRAM 4 GB Intel® HD Graphics Windows Embedded Standard

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65099
Info modified on:
22 Jan 2025, 04:53:57
End of life date:
31 Jul 2011
Short summary description HP 4320t Intel® Celeron® P4500 33.8 cm (13.3") 2 GB DDR3-SDRAM 4 GB Intel® HD Graphics Windows Embedded Standard:

HP 4320t, Intel® Celeron®, 1.86 GHz, 33.8 cm (13.3"), 2 GB, 4 GB, Windows Embedded Standard

Long summary description HP 4320t Intel® Celeron® P4500 33.8 cm (13.3") 2 GB DDR3-SDRAM 4 GB Intel® HD Graphics Windows Embedded Standard:

HP 4320t. Processor family: Intel® Celeron®, Processor model: P4500, Processor frequency: 1.86 GHz. Display diagonal: 33.8 cm (13.3"). Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 4 GB, Optical drive type: DVD-ROM. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows Embedded Standard. Weight: 1.93 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.