Bullet Points HP LSI iBBU08 Battery Backup Unit Lithium-Ion (Li-Ion)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Device compatibility: RAID controller
- - Lithium-Ion (Li-Ion)
- - Number of batteries included: 1 pc(s)
- - Black
Warranty:
The Optional LSI iBBU08 Battery Backup Unit has a one yearfrom date of purchase. Technical support is available seven days a week, 24 hours a day by phone, as well as in online support forums. Certain restrictions and exclusions apply.
Long product name HP LSI iBBU08 Battery Backup Unit Lithium-Ion (Li-Ion)
:
The long product name of HP LSI iBBU08 Battery Backup Unit Lithium-Ion (Li-Ion). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
LSI iBBU08 Battery Backup Unit
More>>>
HP LSI iBBU08 Battery Backup Unit Lithium-Ion (Li-Ion):
The official description of HP LSI iBBU08 Battery Backup Unit Lithium-Ion (Li-Ion) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
- You can also ensure that your data is protected in the event of a sudden power failure with the optional LSI iBBU08 Battery Backup Unit (mounts on the LSI 9260-8i). This will protect unwritten information in the controller cache for up to 48 hours. An investment in the LSI 9260-8i and the Battery Backup Unit brings piece of mind.
- LSI iBBU08 - Higher maximum ambient temperature tolerance (up to 55 C versus 45 C) than previous generation battery backup units
Short summary description HP LSI iBBU08 Battery Backup Unit Lithium-Ion (Li-Ion):
This short summary of the HP LSI iBBU08 Battery Backup Unit Lithium-Ion (Li-Ion) data-sheet is auto-generated and uses the product title and the first six key specs.
HP LSI iBBU08 Battery Backup Unit, RAID controller, Lithium-Ion (Li-Ion), HP Z200, Z400, HP Z600, HP Z800, Black, 1 pc(s), 1 pc(s)
Long summary description HP LSI iBBU08 Battery Backup Unit Lithium-Ion (Li-Ion):
This is an auto-generated long summary of HP LSI iBBU08 Battery Backup Unit Lithium-Ion (Li-Ion) based on the first three specs of the first five spec groups.
HP LSI iBBU08 Battery Backup Unit. Device compatibility: RAID controller, Battery technology: Lithium-Ion (Li-Ion), Compatible products: HP Z200, Z400, HP Z600, HP Z800. Number of products included: 1 pc(s), Compliance certificates: RoHS