location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 820 Intel® Xeon® E5 V2 Family E5-2695V2 32 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Mini Tower Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
820
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J9B31ES
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888793710982 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37317
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:54:23
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 May 2015
Product end of life date
Bullet Points HP 820 Intel® Xeon® E5 V2 Family E5-2695V2 32 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Mini Tower Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Workstation Black 1125 W
  • - Intel® Xeon® E5 V2 Family E5-2695V2 2.4 GHz
  • - 32 GB DDR3-SDRAM 1866 MHz 8 x 4 GB
  • - 1 TB HDD DVD Super Multi Card reader integrated
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional 64-bit
Warranty: 3-year limitedincluding 3 years of parts, labour, and next-business-day onsite service. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP 820 Intel® Xeon® E5 V2 Family E5-2695V2 32 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Mini Tower Workstation Black :
The long product name of HP 820 Intel® Xeon® E5 V2 Family E5-2695V2 32 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Mini Tower Workstation Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2x Intel Xeon E5-2695 v2, 32GB (8x4GB DDR3-1866 ECC), 1TB 7200rpm SATA HDD, SATA SuperMulti DVD±RW, No GPU, Intel 82579LM LAN, Windows 7 Professional 64 / Windows 8.1 Pro 64
More>>>
HP 820 Intel® Xeon® E5 V2 Family E5-2695V2 32 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Mini Tower Workstation Black:
The official description of HP 820 Intel® Xeon® E5 V2 Family E5-2695V2 32 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Mini Tower Workstation Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Built for high-end computing and visualization. The dual-processor HP Z820 Workstation delivers outstanding performance, award-winning industrial design, and tool-free serviceability in the industry’s most expandable chassis. With next generation Intel® Xeon® processors, support for up to 16 processing cores, and the latest professional graphics, you’ll tackle even the most demanding projects like never before.

Features

Windows 8 Pro or other operating systems available

Unmatched Design. Inside and Out.

- With its expandable design, the HP Z820 Workstation gives you the confidence to produce your best work.
- Designed for a wide-range of needs, the HP Z820 offers enhanced tool-free access and unbelievable power at whisper-quiet levels.

Multitasking Made Easy.

- The HP Z820 Workstation employs a variety of Intel® Xeon® E5-2600 processors that enable next generation PCI Express technology. With support for 2 processors, the HP Z820 can operate with up to 16 processing cores, delivering ultimate performance to help you accomplish more every minute.
- Featuring the C600 series chipset, LSI SAS 2308 controller, and dual Quick Path Interconnects between the processors, the two work together to help you work more effectively than ever before.

Ultra-Powerful Visuals and High Performance Computing.

- Built to support next generation PCIe Gen3 graphics from AMD and NVIDIA, the HP Z820 Workstation currently offers a wide range of cards from Pro 2D to ultra high-end 3D graphics to get the job done.
- With dual graphics processor support, the HP Z820 can drive up to 8 displays, giving you the power and space you need to multitask like a pro. Plus, get the highest performing GPU computing solutions available in the Z family, like NVIDIA’s Maximus, on the HP Z820.

Space to Fill.

- This rackable system provides 7 expansion slots, 7 expansion bays and 4-channel integrated DDR3 memory with 16 slots and support for up to 512GBs.
- With USB 3.0 ports on the front and internal to the system, the HP Z820 Workstation offers a variety of storage and I/O options including a wide range of internal HDD/ODD and external SATA devices to increase flexibility.

Complete Peace of Mind.

- HP workstations offer optional BFR/PVC-free and ENERGY STAR® qualified configurations featuring 90% efficient power supplies.
- All HP Workstations come with a limited 3-year parts, 3-year labor and 3-year onsite service (3/3/3) standard warranty that is extendable up to 5 years.

Short summary description HP 820 Intel® Xeon® E5 V2 Family E5-2695V2 32 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Mini Tower Workstation Black:
This short summary of the HP 820 Intel® Xeon® E5 V2 Family E5-2695V2 32 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Mini Tower Workstation Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 820, 2.4 GHz, Intel® Xeon® E5 V2 Family, 32 GB, 1 TB, DVD Super Multi, Windows 7 Professional

Long summary description HP 820 Intel® Xeon® E5 V2 Family E5-2695V2 32 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Mini Tower Workstation Black:
This is an auto-generated long summary of HP 820 Intel® Xeon® E5 V2 Family E5-2695V2 32 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Mini Tower Workstation Black based on the first three specs of the first five spec groups.

HP 820. Processor frequency: 2.4 GHz, Processor family: Intel® Xeon® E5 V2 Family, Processor model: E5-2695V2. Internal memory: 32 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1866 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 1125 W. Chassis type: Mini Tower. Product type: Workstation. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® E5 V2 Family
Processor model *
E5-2695V2
Processor cores
12
Processor threads
24
Processor boost frequency
3.2 GHz
Processor frequency *
2.4 GHz
Processor socket
LGA 2011 (Socket R)
Processor cache
30 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Bus type
QPI
FSB Parity
No
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Xeon E5-2600 v2
Processor codename
Ivy Bridge EP
Thermal Design Power (TDP)
115 W
Tcase
81 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
40
PCI Express configurations
x4, x8, x16
Number of processors installed
2
Number of QPI links
2
Maximum internal memory supported by processor
768 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
800, 1066, 1333, 1600, 1866 MHz
Memory bandwidth supported by processor (max)
59.7 GB/s
ECC supported by processor
Yes
Memory
Internal memory *
32 GB
Maximum internal memory *
512 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
8 x 4 GB
Memory slots
16x DIMM
Memory clock speed
1866 MHz
ECC
Yes
Memory channels
Quad-channel
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Optical drive type *
DVD Super Multi
Number of storage drives installed
1
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
Yes
RAID support
Yes
Graphics
On-board graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card model *
Not available
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Wi-Fi standards
Not supported
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
5
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
DVI port
No
PS/2 ports quantity
2
Firewire (IEEE 1394) ports
2
Ethernet LAN (RJ-45) ports
2
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
DC-in jack
Yes
Expansion slots
PCI Express x4 (Gen 2.x) slots
1
PCI Express x4 (Gen 3.x) slots
1
PCI Express x8 (Gen 3.x) slots
1
PCI Express x16 (Gen 3.x) slots
3
PCI slots
1
Design
Chassis type *
Mini Tower
Placement supported
Vertical
Water cooling system
No
Number of 3.5" bays
4
Number of 5.25" bays
3
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Country of origin
China
Performance
Motherboard chipset
Intel® C602
Audio system
Realtek ALC262
Product type *
Workstation
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
64-bit
Recovery operating system
Windows 8.1 Pro
Processor special features
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Wireless Display (Intel® WiDi)
No
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
No
Intel® Active Management Technology (Intel® AMT)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
52.5 x 51 mm
Supported instruction sets
AVX
Scalability
2S
Physical Address Extension (PAE)
46 bit
CPU configuration (max)
2
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
0.00
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
75281
Intel® Smart Response Technology
No
Intel® Rapid Start Technology
No
Intel® Turbo Boost Technology
2.0
Intel Smart Connect Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
1125 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
Operating altitude
0 - 3050 m
Non-operating altitude
0 - 4570 m
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width *
203 mm
Depth *
525 mm
Height *
444 mm
Weight *
21.1 kg
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Numeric keypad
Yes
Other features
Optical drives quantity
1
LightScribe
No
Source Testseek summary Average rating
Reviews
Updated:
2014-11-02 06:35:01
Uk has collected 2 expert reviews for HP 820 Intel® Xeon® E5 V2 Family E5-2695V2 32 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Mini Tower Workstation Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
studiodaily.com
Updated:
2014-11-02 06:35:01
In the world of content creation, nothing stands still for long. If you work in video production, you may be moving to a 4K or RAW video format. If you have a Creative Suite workflow, you may be considering a higher-resolution monitor with expanded color...
0%
arstechnica.com
Updated:
2014-11-02 06:35:01
Like many Mac-based creative professionals, I followed this year's WWDC keynote anxiously, awaiting the "one more thing" that never came: an E5 Xeon refresh of the Mac Pro line. Its absence was brutally disappointing; thankfully, Tim Cook broke his vow of...
0%