HP logo

HP 16GB (1x16GB) DDR3-1866 MHz ECC Registered RAM memory module

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
244783
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
30 Jun 2016
Short summary description HP 16GB (1x16GB) DDR3-1866 MHz ECC Registered RAM memory module:

HP 16GB (1x16GB) DDR3-1866 MHz ECC Registered RAM, 16 GB, 1 x 16 GB, DDR3, 1866 MHz

Long summary description HP 16GB (1x16GB) DDR3-1866 MHz ECC Registered RAM memory module:

HP 16GB (1x16GB) DDR3-1866 MHz ECC Registered RAM. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR3, Memory clock speed: 1866 MHz, ECC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.