HP logo

HP ProBook 450 G2 Intel® Celeron® 3205U Laptop 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 128 GB SSD Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35353
Info modified on:
29 Jan 2025, 18:23:31
Short summary description HP ProBook 450 G2 Intel® Celeron® 3205U Laptop 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 128 GB SSD Silver:

HP ProBook 450 G2, Intel® Celeron®, 1.5 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 128 GB

Long summary description HP ProBook 450 G2 Intel® Celeron® 3205U Laptop 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 128 GB SSD Silver:

HP ProBook 450 G2. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: 3205U, Processor frequency: 1.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.