HP logo

HP 240 G3 Intel® Celeron® N2840 Laptop 35.6 cm (14") HD 2 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Charcoal

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80357
Info modified on:
25 Jan 2025, 22:03:39
Short summary description HP 240 G3 Intel® Celeron® N2840 Laptop 35.6 cm (14") HD 2 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Charcoal:

HP 240 G3, Intel® Celeron®, 2.16 GHz, 35.6 cm (14"), 1366 x 768 pixels, 2 GB, 500 GB

Long summary description HP 240 G3 Intel® Celeron® N2840 Laptop 35.6 cm (14") HD 2 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Charcoal:

HP 240 G3. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N2840, Processor frequency: 2.16 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1. Product colour: Charcoal

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.