HP logo

HP 39.62 cm (15.6") Signature Slim Topload Case

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
305646
Info modified on:
09 Mar 2024, 14:04:25
End of life date:
30 Apr 2021
Short summary description HP 39.62 cm (15.6") Signature Slim Topload Case:

HP 39.62 cm (15.6") Signature Slim Topload Case, Briefcase, 39.6 cm (15.6"), Shoulder strap, 470 g

Long summary description HP 39.62 cm (15.6") Signature Slim Topload Case:

HP 39.62 cm (15.6") Signature Slim Topload Case. Case type: Briefcase, Maximum screen size: 39.6 cm (15.6"), Shoulder strap. Weight: 470 g. Surface coloration: Monochromatic

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.