HP logo

HP DeskJet Ink Advantage 3545 Inkjet A4 4800 x 1200 DPI 8.8 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84774
Info modified on:
21 Oct 2022, 10:14:32
Short summary description HP DeskJet Ink Advantage 3545 Inkjet A4 4800 x 1200 DPI 8.8 ppm Wi-Fi:

HP DeskJet Ink Advantage 3545, Inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Black

Long summary description HP DeskJet Ink Advantage 3545 Inkjet A4 4800 x 1200 DPI 8.8 ppm Wi-Fi:

HP DeskJet Ink Advantage 3545. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 5.2 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.