HP logo

HP EliteDesk 800 G1 TWR Intel® Core™ i5 i5-4590 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90990
Info modified on:
26 Jun 2024, 10:59:14
Short summary description HP EliteDesk 800 G1 TWR Intel® Core™ i5 i5-4590 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Tower PC Black:

HP EliteDesk 800 G1 TWR, 3.3 GHz, Intel® Core™ i5, i5-4590, 8 GB, 256 GB, Windows 7 Professional

Long summary description HP EliteDesk 800 G1 TWR Intel® Core™ i5 i5-4590 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Tower PC Black:

HP EliteDesk 800 G1 TWR. Processor frequency: 3.3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4590. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 320 W. Chassis type: Tower. Product type: PC. Product colour: Black

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.