HP logo

HP x2 210 G1 Intel Atom® x5-Z8300 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen WXGA 4 GB LPDDR3-SDRAM 64 GB eMMC Windows 10 Home Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106713
Info modified on:
02 Jun 2025, 17:34:58
Short summary description HP x2 210 G1 Intel Atom® x5-Z8300 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen WXGA 4 GB LPDDR3-SDRAM 64 GB eMMC Windows 10 Home Silver:

HP x2 210 G1, Intel Atom®, 1.44 GHz, 25.6 cm (10.1"), 1280 x 800 pixels, 4 GB, 64 GB

Long summary description HP x2 210 G1 Intel Atom® x5-Z8300 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen WXGA 4 GB LPDDR3-SDRAM 64 GB eMMC Windows 10 Home Silver:

HP x2 210 G1. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel Atom®, Processor model: x5-Z8300, Processor frequency: 1.44 GHz. Display diagonal: 25.6 cm (10.1"), HD type: WXGA, Display resolution: 1280 x 800 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. Operating system installed: Windows 10 Home. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.