HP logo

HP ProBook 440 G2 Intel® Core™ i7 i7-5500U Laptop 35.6 cm (14") HD 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M255 Wi-Fi 4 (802.11n) Windows 7 Professional Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97751
Info modified on:
22 Jan 2025, 04:55:30
Short summary description HP ProBook 440 G2 Intel® Core™ i7 i7-5500U Laptop 35.6 cm (14") HD 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M255 Wi-Fi 4 (802.11n) Windows 7 Professional Black, Silver:

HP ProBook 440 G2, Intel® Core™ i7, 2.4 GHz, 35.6 cm (14"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description HP ProBook 440 G2 Intel® Core™ i7 i7-5500U Laptop 35.6 cm (14") HD 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M255 Wi-Fi 4 (802.11n) Windows 7 Professional Black, Silver:

HP ProBook 440 G2. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-5500U, Processor frequency: 2.4 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Professional. Product colour: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.