HP logo

HP NVIDIA Quadro K1200 (4 GB) GDDR5

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114955
Info modified on:
15 Mar 2021, 20:24:38
End of life date:
31 Mar 2016
Short summary description HP NVIDIA Quadro K1200 (4 GB) GDDR5:

HP NVIDIA Quadro K1200 (4 GB), Quadro K1200, 4 GB, GDDR5, 128 bit, 4096 x 2160 pixels, PCI Express x16 2.0

Long summary description HP NVIDIA Quadro K1200 (4 GB) GDDR5:

HP NVIDIA Quadro K1200 (4 GB). Graphics processor family: NVIDIA, Graphics processor: Quadro K1200. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit. Maximum resolution: 4096 x 2160 pixels. DirectX version: 12.0, OpenGL version: 4.5. Interface type: PCI Express x16 2.0. Cooling type: Active

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.