HP logo

HP LaserJet Managed M775fm Laser A3 600 x 600 DPI 30 ppm

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
156171
Info modified on:
14 Mar 2024, 19:23:33
Short summary description HP LaserJet Managed M775fm Laser A3 600 x 600 DPI 30 ppm:

HP LaserJet Managed M775fm, Laser, Colour printing, 600 x 600 DPI, A3, Direct printing, Grey

Long summary description HP LaserJet Managed M775fm Laser A3 600 x 600 DPI 30 ppm:

HP LaserJet Managed M775fm. Print technology: Laser, Printing: Colour printing, Maximum resolution: 600 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 30 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A3. Direct printing. Product colour: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.