HP logo

HP ProOne 400 G2 Intel® Core™ i5 i5-6500 50.8 cm (20") 1600 x 900 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD FreeDOS Black, Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
218740
Info modified on:
09 Mar 2024, 14:04:25
Short summary description HP ProOne 400 G2 Intel® Core™ i5 i5-6500 50.8 cm (20") 1600 x 900 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD FreeDOS Black, Silver:

HP ProOne 400 G2, 50.8 cm (20"), HD+, Intel® Core™ i5, 4 GB, 1 TB, FreeDOS

Long summary description HP ProOne 400 G2 Intel® Core™ i5 i5-6500 50.8 cm (20") 1600 x 900 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD FreeDOS Black, Silver:

HP ProOne 400 G2. Product type: All-in-One PC. Display diagonal: 50.8 cm (20"), HD type: HD+, Display resolution: 1600 x 900 pixels, Screen shape: Flat. Processor family: Intel® Core™ i5, Processor frequency: 3.2 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: FreeDOS. Product colour: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.