HP logo

HP Designjet T1530 36-in Printer large format printer Thermal inkjet Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
158845
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
20 May 2021
Short summary description HP Designjet T1530 36-in Printer large format printer Thermal inkjet Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN:

HP Designjet T1530 36-in Printer, Thermal inkjet, 2400 x 1200 DPI, HP-GL/2, HP-RTL, TIFF, URF, Cyan, Grey, Magenta, Matte black, Photo black, Yellow, 120 pph, A0 (841 x 1189 mm)

Long summary description HP Designjet T1530 36-in Printer large format printer Thermal inkjet Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN:

HP Designjet T1530 36-in Printer. Print technology: Thermal inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: HP-GL/2, HP-RTL, TIFF, URF. Maximum print size: A0 (841 x 1189 mm), Paper tray media types: Bond paper, Coated paper, Glossy paper, Matte paper, Satin paper, Semi-glossy paper, ISO A-series sizes (A0...A9): A0. Ethernet interface type: Gigabit Ethernet, USB connector: USB Type-A. Product colour: Black, Maximum internal memory: 96 MB, Internal storage capacity: 500 GB. Power consumption (standby): 1.3 W, Power consumption (typical): 120 W

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.