HP logo

HP Stream 13-c101na Intel® Celeron® N3050 Laptop 33.8 cm (13.3") 2 GB DDR3L-SDRAM 32 GB Flash Windows 10 Home Purple

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51105
Info modified on:
22 Jan 2025, 05:59:49
Short summary description HP Stream 13-c101na Intel® Celeron® N3050 Laptop 33.8 cm (13.3") 2 GB DDR3L-SDRAM 32 GB Flash Windows 10 Home Purple:

HP Stream 13-c101na, Intel® Celeron®, 1.6 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 2 GB, 32 GB

Long summary description HP Stream 13-c101na Intel® Celeron® N3050 Laptop 33.8 cm (13.3") 2 GB DDR3L-SDRAM 32 GB Flash Windows 10 Home Purple:

HP Stream 13-c101na. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3050, Processor frequency: 1.6 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 32 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Home. Product colour: Purple. Weight: 1.55 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.