HP logo

HP ScanJet Enterprise Flow 7000 s3 Sheet-fed scanner 600 x 600 DPI A4 White

Brand:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
488178
Info modified on:
15 Jul 2025, 15:15:44
Short summary description HP ScanJet Enterprise Flow 7000 s3 Sheet-fed scanner 600 x 600 DPI A4 White:

HP ScanJet Enterprise Flow 7000 s3, 216 x 3100 mm, 600 x 600 DPI, 24 bit, 24 bit, 75 ppm, 75 ppm

Long summary description HP ScanJet Enterprise Flow 7000 s3 Sheet-fed scanner 600 x 600 DPI A4 White:

HP ScanJet Enterprise Flow 7000 s3. Maximum scan size: 216 x 3100 mm, Optical scanning resolution: 600 x 600 DPI, Input colour depth: 24 bit. Scanner type: Sheet-fed scanner, Product colour: White, Display: LCD. Sensor type: CMOS CIS, Daily duty cycle (max): 7500 pages, Scan file formats: BMP, JPG, PDF, PNG, RTF, TIFF, TXT, XLS, XML, XPS. Auto document feeder (ADF) input capacity: 80 sheets. Maximum ISO A-series paper size: A4, ISO A-series sizes (A0...A9): A4, A5, A6, A7, A8, ISO B-series sizes (B0...B9): B5

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.