HP logo

HP Scanjet 7500 Flatbed & ADF scanner 600 x 600 DPI A4 Black, White

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
555219
Info modified on:
19 Oct 2023, 00:10:14
End of life date:
25 Aug 2023
Short summary description HP Scanjet 7500 Flatbed & ADF scanner 600 x 600 DPI A4 Black, White:

HP Scanjet 7500, 216 x 356 mm, 600 x 600 DPI, 24 bit, 50 ppm, 50 ppm, 100 ipm

Long summary description HP Scanjet 7500 Flatbed & ADF scanner 600 x 600 DPI A4 Black, White:

HP Scanjet 7500. Maximum scan size: 216 x 356 mm, Optical scanning resolution: 600 x 600 DPI, Input colour depth: 24 bit. Scanner type: Flatbed & ADF scanner, Product colour: Black, White, Display: LCD. Sensor type: CCD, Daily duty cycle (max): 3000 pages, Light source: LED. Auto document feeder (ADF) input capacity: 100 sheets. Maximum ISO A-series paper size: A4, Scanning media types supported: Photo paper, Plain paper, ISO A-series sizes (A0...A9): A4, A5

Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.