HP logo

HP Scanjet N6310 Flatbed & ADF scanner 2400 x 2400 DPI Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
221664
Info modified on:
10 Jul 2023, 20:07:48
Short summary description HP Scanjet N6310 Flatbed & ADF scanner 2400 x 2400 DPI Grey:

HP Scanjet N6310, 216 x 292 mm, 2400 x 2400 DPI, 48 bit, Flatbed & ADF scanner, Grey, CCD

Long summary description HP Scanjet N6310 Flatbed & ADF scanner 2400 x 2400 DPI Grey:

HP Scanjet N6310. Maximum scan size: 216 x 292 mm, Optical scanning resolution: 2400 x 2400 DPI, Input colour depth: 48 bit. Scanner type: Flatbed & ADF scanner, Product colour: Grey. Sensor type: CCD, Daily duty cycle (max): 500 pages, Light source: CCFL. Auto document feeder (ADF) input capacity: 50 sheets. Scanning media types supported: Envelopes, Photo paper, Plain paper, Maximum scan area (ADF): 216 x 356 mm

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.