HP logo

HP Scanjet G2710 Flatbed scanner 2400 x 4800 DPI Grey, White

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
347667
Info modified on:
21 Oct 2022, 10:24:54
End of life date:
12 Jan 2013
Short summary description HP Scanjet G2710 Flatbed scanner 2400 x 4800 DPI Grey, White:

HP Scanjet G2710, 216 x 297 mm, 2400 x 4800 DPI, 48 bit, Flatbed scanner, Grey, White, CCD

Long summary description HP Scanjet G2710 Flatbed scanner 2400 x 4800 DPI Grey, White:

HP Scanjet G2710. Maximum scan size: 216 x 297 mm, Optical scanning resolution: 2400 x 4800 DPI, Input colour depth: 48 bit. Scanner type: Flatbed scanner, Product colour: Grey, White. Sensor type: CCD, Light source: CCFL, Scan file formats: GIF, HTM, PCX, PDF, PNG, RTF, TIFF. Power supply type: AC, Power consumption (typical): 21 W, AC input frequency: 50 - 60 Hz. Width: 287 mm, Depth: 450 mm, Height: 65 mm

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.