HP logo

HP Photosmart M417 Digital Camera 1/2.5" 5.4 MP CCD Silver

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
200158
Info modified on:
15 Mar 2021, 15:29:30
Short summary description HP Photosmart M417 Digital Camera 1/2.5" 5.4 MP CCD Silver:

HP Photosmart M417 Digital Camera, 5.4 MP, 1/2.5", CCD, 3x, 149 g, Silver

Long summary description HP Photosmart M417 Digital Camera 1/2.5" 5.4 MP CCD Silver:

HP Photosmart M417 Digital Camera. Megapixel (approx.): 5.4 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 7x, Focal length range: 6 - 18 mm. Display diagonal: 4.57 cm (1.8"). Internal memory: 16 MB. Weight: 149 g. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.