location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Scitex FB750 large format printer Piezoelectric inkjet Colour 1200 x 600 DPI Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Scitex
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FB750
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L1Q42A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889296071853 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124486
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Aug 2021 22:38:18
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Scitex FB750 large format printer Piezoelectric inkjet Colour 1200 x 600 DPI Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Take on more unique, high-margin applications and boost your profit potential with the HP Scitex FB750 Printer. Original HP inks achieve optimum results on both rigid and flexible media[1] and enable durable, high-quality prints.
  • - Give your productivity a boost with the affordable HP Scitex FB750 Printer. Perform multiple printing tasks simultaneously. Save time and speed up your workflow even more with effortless loading, easy operation and automated processes.
Warranty: One-year limited warranty
Long product name HP Scitex FB750 large format printer Piezoelectric inkjet Colour 1200 x 600 DPI Ethernet LAN :
The long product name of HP Scitex FB750 large format printer Piezoelectric inkjet Colour 1200 x 600 DPI Ethernet LAN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Scitex FB750 Printer, Piezoelectric inkjet, 1200 x 600 DPI
More>>>
HP Scitex FB750 large format printer Piezoelectric inkjet Colour 1200 x 600 DPI Ethernet LAN:
The official description of HP Scitex FB750 large format printer Piezoelectric inkjet Colour 1200 x 600 DPI Ethernet LAN as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Increase productivity and grow your business with this easy, versatile and reliable 250-cm flatbed printer. Print high-quality results on rigid and flexible media.[1] You can save time and money with this robust, compact device.

Short summary description HP Scitex FB750 large format printer Piezoelectric inkjet Colour 1200 x 600 DPI Ethernet LAN:
This short summary of the HP Scitex FB750 large format printer Piezoelectric inkjet Colour 1200 x 600 DPI Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

HP Scitex FB750, Piezoelectric inkjet, 1200 x 600 DPI, Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow, 85 m²/hr, 64 mm, 2.5 m

Long summary description HP Scitex FB750 large format printer Piezoelectric inkjet Colour 1200 x 600 DPI Ethernet LAN:
This is an auto-generated long summary of HP Scitex FB750 large format printer Piezoelectric inkjet Colour 1200 x 600 DPI Ethernet LAN based on the first three specs of the first five spec groups.

HP Scitex FB750. Print technology: Piezoelectric inkjet, Maximum resolution: 1200 x 600 DPI, Printing colours: Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow. Media thickness: 64 mm, Maximum roll width: 2.5 m, Maximum roll diameter: 23 cm. Ethernet LAN data rates: 10,100 Mbit/s. Product colour: Grey, Sound power level (standby): 63 dB, Sound pressure level (printing): 68 dB. Power consumption (typical): 1900 W

Gain high productivity and ease of use

Print indoor quality up to 21.1 m²/hr[3] and manage long runs with 3-litre HP ink supplies.
Efficient workflow lets you load, print and collect media simultaneously.
Save time with multi-image, multi-size capability on up to 6 sheets at the same time and true full bleed.
New tabletop roll holder design for flexible substrates enables easy, fast and efficient short-run printing.

Count on a true workhorse that's easy and compact

Be print ready – rely on HP engineering for proven results and the backing of a partner you can trust.
Gain robust performance, sturdy media advance system and heavy-duty tables – all in a space-saving design.
High uptime with automatic maintenance, printhead servicing and HP Print Care maintenance assistance.
Safe work space with fully enclosed printer; HP UV-curable inks do not require special ventilation.[4]

Boost your profit potential with more versatility

Expand into high-value applications managing boards up to 302 x 250 cm.
Print on almost any rigid/flexible media[1] up to 64 mm; rely on HP inks for high durability and flexibility.
Get into specialties, attract new customers; do more – white ink[2], double-sided, matte/gloss, textured effects.
Improved image quality, improved high density photo print modes and high white opacity.

Printing
Print technology *
Piezoelectric inkjet
Colour *
Yes
Maximum resolution *
1200 x 600 DPI
Number of print cartridges *
6
Printing colours *
Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow
Print speed (normal quality)
85 m²/hr
Print head
12
Copying
Copying *
No
Scanning
Scanning *
No
Paper handling
Media thickness
64 mm
Maximum roll width
2.5 m
Maximum roll diameter
23 cm
Ports & interfaces
Wi-Fi *
No
Ethernet LAN *
Yes
USB port *
No
Ethernet LAN data rates
10, 100 Mbit/s
RJ-45 ports quantity
1
Performance
Product colour *
Grey
Built-in display *
Yes
Sound power level (standby)
63 dB
Sound pressure level (printing)
68 dB
Certification
WEEE, RoHS, REACH
HP segment
Business, Enterprise
Power
Power consumption (typical)
1900 W
Operational conditions
Operating temperature (T-T)
20 - 30 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
4110 mm
Depth
1260 mm
Height
1530 mm
Weight
814 kg
Packaging data
Package width
4350 mm
Package depth
1700 mm
Package height
1830 mm
Package weight
1223 kg
Country Distributor
Magyarország 2 distributor(s)
Switzerland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Disclaimer HP Scitex FB750 large format printer Piezoelectric inkjet Colour 1200 x 600 DPI Ethernet LAN:
Disclaimer

[1]Flexible media printing with an optional HP Scitex FB750 Roll Printing Kit. Printing performance may vary depending on media.
[2]Use of white ink requires a separate purchase of the HP Scitex FB5xx/7xx White Upgrade Kit.
[3]Print speed achieved in Indoor Signage print mode.
[4]Special ventilation equipment (air filtration) is not required to meet U.S. OSHA requirements. Special ventilation equipment installation is at the discretion of the customer – see the Site Preparation Guide for details. Customers should consult state and local requirements and regulations.