HP logo

HP EliteDesk 800 G2 Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black

Brand:
Product family:
Product series:
Product name:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95251
Info modified on:
09 Mar 2024, 14:04:25
Short summary description HP EliteDesk 800 G2 Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black:

HP EliteDesk 800 G2, 3.4 GHz, Intel® Core™ i7, 8 GB, 256 GB, DVD Super Multi, Windows 10 Pro

Long summary description HP EliteDesk 800 G2 Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black:

HP EliteDesk 800 G2. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 200 W. Chassis type: SFF. Product type: PC

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.