HP logo

HP ProDisplay P202 20-inch Monitor Head Only computer monitor 50.8 cm (20") 1600 x 900 pixels LED Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42015
Info modified on:
25 Nov 2022, 10:14:49
Short summary description HP ProDisplay P202 20-inch Monitor Head Only computer monitor 50.8 cm (20") 1600 x 900 pixels LED Black:

HP ProDisplay P202 20-inch Monitor Head Only, 50.8 cm (20"), 1600 x 900 pixels, LED, LED, 5 ms, Black

Long summary description HP ProDisplay P202 20-inch Monitor Head Only computer monitor 50.8 cm (20") 1600 x 900 pixels LED Black:

HP ProDisplay P202 20-inch Monitor Head Only. Display diagonal: 50.8 cm (20"), Display resolution: 1600 x 900 pixels, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.