HP Scanjet N7710, 216 x 864 mm, 600 x 600 DPI, 48 bit, 24 bit, 35 ppm, Sheet-fed scanner
HP Scanjet N7710. Maximum scan size: 216 x 864 mm, Optical scanning resolution: 600 x 600 DPI, Input colour depth: 48 bit. Scanner type: Sheet-fed scanner, Product colour: Black, Grey, Display: LCD. Sensor type: CCD, Daily duty cycle (max): 1500 pages, Scan file formats: BMP, DOC, HTML, JPG, OPF, PDF, RTF, TIFF, TXT, UNICODE, WPD, XML, XPS. Auto document feeder (ADF) input capacity: 50 sheets. Maximum ISO A-series paper size: A4, Scanning media types supported: Business Card, Envelopes, Labels, Plain paper, Plastic Card