HP logo

HP Scanjet 7800/N6010 ADF Roller Kit

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
138510
Info modified on:
10 Jul 2023, 20:12:30
Warranty:
90-day
Long product name HP Scanjet 7800/N6010 ADF Roller Kit:

HP Scanjet 7800/N6010 ADF Roller Kit

HP Scanjet 7800/N6010 ADF Roller Kit:

HP Scanjet maintenance kits ensure your HP scanner remains in working condition and continues providing high quality scanning.

Extend the life of the scanner ADF and maintain its high level performance.



Reduce jams caused by the roller assembly wear through normal use.



The Roller Kit is easily replaced allowing you to maintain productivity.

Short summary description HP Scanjet 7800/N6010 ADF Roller Kit:

HP Scanjet 7800/N6010 ADF Roller Kit, 164 g, 164 g, 242 x 170 x 42 mm, 242 x 170 x 43 mm, 24.2 cm (9.53"), 242.1 x 169.9 x 41.9 mm (9.53 x 6.69 x 1.65")

Long summary description HP Scanjet 7800/N6010 ADF Roller Kit:

HP Scanjet 7800/N6010 ADF Roller Kit. Weight: 164 g. Package weight: 164 g, Package dimensions (WxDxH): 242 x 170 x 42 mm. Dimensions (WxDxH): 242 x 170 x 43 mm, Size (imperial): 24.2 cm (9.53"). Package dimensions (W x D x H): 242.1 x 169.9 x 41.9 mm (9.53 x 6.69 x 1.65"), Package weight (imperial): 0.163 kg (0.36 lbs). Weight (imperial): 0.163 kg (0.36 lbs)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.