HP logo

HP Scanjet 3770 Flatbed scanner 1200 x 1200 DPI A4 Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
254171
Info modified on:
14 Mar 2024, 18:09:39
Short summary description HP Scanjet 3770 Flatbed scanner 1200 x 1200 DPI A4 Grey:

HP Scanjet 3770, 216 x 297 mm, 1200 x 1200 DPI, 48 bit, Flatbed scanner, Grey, CCD

Long summary description HP Scanjet 3770 Flatbed scanner 1200 x 1200 DPI A4 Grey:

HP Scanjet 3770. Maximum scan size: 216 x 297 mm, Optical scanning resolution: 1200 x 1200 DPI, Input colour depth: 48 bit. Scanner type: Flatbed scanner, Product colour: Grey. Sensor type: CCD, Scan file formats: BMP, DCX, FPX, GIF, HTML, JPG, PDF, RTF, TIFF, TXT, Scan drivers: TWAIN. Maximum ISO A-series paper size: A4. Standard interfaces: USB 2.0

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.