HP logo

HP Photosmart M22 Digital Camera 1/2.5" 4.23 MP CCD Silver

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122039
Info modified on:
11 Jul 2022, 13:40:58
Warranty:
Free telephone support for basic set up, installation, and troubleshooting in North America, Europe, and Asia Pacific during specifiedfree Web support 24 hours a day, 7 days a week at http://www.hp.com/support
Long product name HP Photosmart M22 Digital Camera 1/2.5" 4.23 MP CCD Silver:

True-to-life photos at 4 MP resolution.

HP Photosmart M22 Digital Camera 1/2.5" 4.23 MP CCD Silver:

Take true-to-life 4 MP photos wherever you go with this tough, weather-resistant all-metal camera.

True-to-life photos at 4 MP resolution.

This tough but good looking all-metal camera combines ease-of-use and weather-resistance with a range of HP Real Life technologies first seen on HPs award-winning R-series cameras. Just point and shoot for great results wherever you go.

With its weather-resistant all-metal case, this is a slim but tough camera that you can take anywhere. Combining point-and-shoot simplicity with a range of HP Real Life technologies first seen on HPs award-winning R-series cameras, this good looking model is also ideal for capturing great photos with minimum effort. Bring detail out of the shadows, remove red-eye in-camera, produce superb multi-shot panoramas – and get close to your subject with 6x digital zoom.

Short summary description HP Photosmart M22 Digital Camera 1/2.5" 4.23 MP CCD Silver:

HP Photosmart M22 Digital Camera, 4.23 MP, 1/2.5", CCD, 1x, 120 g, Silver

Long summary description HP Photosmart M22 Digital Camera 1/2.5" 4.23 MP CCD Silver:

HP Photosmart M22 Digital Camera. Megapixel (approx.): 4.23 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 1x, Digital zoom: 6x, Focal length range: 6.11 mm. Display diagonal: 3.81 cm (1.5"). Internal memory: 16 MB. Weight: 120 g. Product colour: Silver

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.