location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP vp6120 data projector 2000 ANSI lumens DLP XGA (1024x768) Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
vp6120
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L1596A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0808736630313 show
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 218471
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 May 2005
Product end of life date
Bullet Points HP vp6120 data projector 2000 ANSI lumens DLP XGA (1024x768) Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Silver
  • - DLP 2000 ANSI lumens
  • - Lamp 2000 h
  • - XGA (1024x768) 2000:1
  • - Screen size compatibility: 0.95 to 6.09 m (diagonal)
  • - Focus: Manual Zoom capability
  • - Built-in speaker(s) 3 W
  • - 330 W
Warranty: Next Day Exchange, 3 Years (U4802A/U4802E)
Long product name HP vp6120 data projector 2000 ANSI lumens DLP XGA (1024x768) Silver :
The long product name of HP vp6120 data projector 2000 ANSI lumens DLP XGA (1024x768) Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

High brightness at a great price
More>>>
HP vp6120 data projector 2000 ANSI lumens DLP XGA (1024x768) Silver:
The official description of HP vp6120 data projector 2000 ANSI lumens DLP XGA (1024x768) Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

An easily portable, simple to use and great value solution for data and video projection needs.

High brightness at a great price

The ideal solution for your budget-conscious customers, the HP Digital Projector vp6100 series are portable, quiet and easy to use. They deliver high brightness to create clear, sharp on-screen images every time and HP quality ensures durability.

The HP vp6120 projector offers XGA resolution for better image detail. It is easy to use in your office, classroom, or small conference room. Portability makes it ideal for occasional use, and HP quality ensures durability even with frequent use.

Short summary description HP vp6120 data projector 2000 ANSI lumens DLP XGA (1024x768) Silver:
This short summary of the HP vp6120 data projector 2000 ANSI lumens DLP XGA (1024x768) Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP vp6120, 2000 ANSI lumens, DLP, XGA (1024x768), 2000:1, 0.95 to 6.09 m (diagonal), 1 - 8 m

Long summary description HP vp6120 data projector 2000 ANSI lumens DLP XGA (1024x768) Silver:
This is an auto-generated long summary of HP vp6120 data projector 2000 ANSI lumens DLP XGA (1024x768) Silver based on the first three specs of the first five spec groups.

HP vp6120. Projector brightness: 2000 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 3000 h. Focus: Manual, Focal length range: 23.2 - 28.38 mm, Zoom type: Manual. Supported graphics resolutions: 1024 x 768 (XGA), 1280 x 1024 (SXGA), 800 x 600 (SVGA), Supported video modes: 1080i. Noise level: 35 dB

Projector
Screen size compatibility *
0.95 to 6.09 m (diagonal)
Projection distance
1 - 8 m
Projector brightness *
2000 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
2000:1
Uniformity
54%
Horizontal scan range
15 - 81 kHz
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Service life of light source (economic mode)
3000 h
Lamp type
UHP
Lamp power
250 W
Lens system
Focus *
Manual
Focal length range
23.2 - 28.38 mm
Zoom capability
Yes
Zoom type
Manual
Zoom ratio
1.2:1
Video
Full HD *
No
3D *
No
Supported graphics resolutions
1024 x 768 (XGA), 1280 x 1024 (SXGA), 800 x 600 (SVGA)
Supported video modes
1080i
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
VGA (D-Sub) ports quantity *
1
Composite video in *
1
Component video (YPbPr/YCbCr) in *
1
DVI port *
No
Network
Ethernet LAN *
No
Wi-Fi *
No
Features
Noise level *
35 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
3 W
Number of built-in speakers
1
Design
Product colour *
Silver
Display
Colour depth
24 bit
Power
Power consumption (typical) *
330 W
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Storage temperature (T-T)
-10 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 90%
Certificates
Electromagnetic compatibility
EU (55022/55024:1998), USA FCC part 15, Australia (ACA), New Zealand (MoC), Canada (DoC), China (GB 9254), Japan (VCCI), Korea (MIC)
Safety
Europe (EN 60950), USA/Canada (cULus), Mexico (NOM-1-NYCE), Singapore (PSB), Russia GOST, Poland (B mark), China (CCC), Japan (SHOAN)
Weight & dimensions
Weight *
3 kg
Package weight
7.1 kg
Packaging content
Remote control included *
Yes
Other features
Aspect ratio
16:9
Package dimensions (WxDxH)
460 x 455 x 293 mm
Dimensions (WxDxH)
308 x 238 x 95 mm
Digital keystone correction
±7º (14º total)
Non-operating relative humidity (non-condensing)
10 - 90%
Power requirements
100-240V, 50/60Hz
Resolution
1024 x 768 pixels
Connectivity technology
Wired
Display scanning frequency
Horizontal frequency: 15-81 kHz, vertical frequency: 50-100 Hz
Mounting
Ceiling mountable
Tilt angle range
10
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:06:28
Uk has collected 1 expert review for HP vp6120 data projector 2000 ANSI lumens DLP XGA (1024x768) Silver but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
HP Composite Audio (YWR) RCA 20ft Cable data projector HP Composite Audio (YWR) RCA 20ft Cable data projector
(show image)
L1716A Composite Audio (YWR) RCA 20ft Cable 0.00
(excl. VAT)
0 (incl. VAT)