HP logo

HP 210 G1 Intel® Core™ i5 i5-4200U Laptop 29.5 cm (11.6") 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48376
Info modified on:
27 Jan 2025, 08:45:49
Short summary description HP 210 G1 Intel® Core™ i5 i5-4200U Laptop 29.5 cm (11.6") 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black, Silver:

HP 210 G1, Intel® Core™ i5, 1.6 GHz, 29.5 cm (11.6"), 4 GB, 500 GB, Windows 8.1

Long summary description HP 210 G1 Intel® Core™ i5 i5-4200U Laptop 29.5 cm (11.6") 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black, Silver:

HP 210 G1. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1.6 GHz. Display diagonal: 29.5 cm (11.6"). Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1. Product colour: Black, Silver. Weight: 1.45 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.