HP logo

HP 973X High Yield Black Original PageWide Cartridge

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
973787
Info modified on:
17 Jun 2025, 02:02:14
Short summary description HP 973X High Yield Black Original PageWide Cartridge:

HP 973X High Yield Black Original PageWide Cartridge, High (XL) Yield, Black, Pigment-based ink, 182.5 ml, 1 pc(s), 10000 pages

Long summary description HP 973X High Yield Black Original PageWide Cartridge:

HP 973X High Yield Black Original PageWide Cartridge. Cartridge capacity: High (XL) Yield, Black ink type: Pigment-based ink, Black ink volume: 182.5 ml, Printing colours: Black, Quantity per pack: 1 pc(s), Black ink page yield: 10000 pages

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.