HP logo

HP LaserJet 220V Maintenance Kit

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
610514
Info modified on:
10 May 2025, 20:31:52
Short summary description HP LaserJet 220V Maintenance Kit:

HP LaserJet 220V Maintenance Kit, Maintenance kit, China, L0H25A, 225000 pages, HP, HP LaserJet Enterprise M607n K0Q14A, M607dn K0Q15A, M608n K0Q17A, M608dn K0Q18A, M608x K0Q19A,...

Long summary description HP LaserJet 220V Maintenance Kit:

HP LaserJet 220V Maintenance Kit. Product type: Maintenance kit, Country of origin: China, OEM code: L0H25A. Width: 365 mm, Depth: 143 mm, Height: 106 mm. Package weight: 3 kg, Package width: 498 mm, Package depth: 238 mm. Products per pallet: 100 pc(s), Layers per pallet: 10 pc(s), Master (outer) cases per pallet layer: 10 pc(s). Colour ink page yield: 225000 pages

Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.