HP logo

HP Pavilion dv9860ed Entertainment Notebook PC TL-64 43.2 cm (17") 3 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® 8400M GS Windows Vista Home Premium

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12614
Info modified on:
25 Jan 2025, 22:14:58
Short summary description HP Pavilion dv9860ed Entertainment Notebook PC TL-64 43.2 cm (17") 3 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® 8400M GS Windows Vista Home Premium:

HP Pavilion dv9860ed Entertainment Notebook PC, 2.2 GHz, 43.2 cm (17"), 1440 x 900 pixels, 3 GB, 160 GB, Windows Vista Home Premium

Long summary description HP Pavilion dv9860ed Entertainment Notebook PC TL-64 43.2 cm (17") 3 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® 8400M GS Windows Vista Home Premium:

HP Pavilion dv9860ed Entertainment Notebook PC. Processor model: TL-64, Processor frequency: 2.2 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: NVIDIA® GeForce® 8400M GS. Operating system installed: Windows Vista Home Premium. Weight: 3.55 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.