HP logo

HP Compaq dc7800 Small Form Factor PC Intel® Core™2 Duo E8400 2 GB DDR2-SDRAM 160 GB HDD Intel® GMA X3100 Windows Vista Business SFF

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
246245
Info modified on:
11 Jul 2022, 13:41:03
Short summary description HP Compaq dc7800 Small Form Factor PC Intel® Core™2 Duo E8400 2 GB DDR2-SDRAM 160 GB HDD Intel® GMA X3100 Windows Vista Business SFF:

HP Compaq dc7800 Small Form Factor PC, 3 GHz, Intel® Core™2 Duo, 2 GB, 160 GB, DVD±RW, Windows Vista Business

Long summary description HP Compaq dc7800 Small Form Factor PC Intel® Core™2 Duo E8400 2 GB DDR2-SDRAM 160 GB HDD Intel® GMA X3100 Windows Vista Business SFF:

HP Compaq dc7800 Small Form Factor PC. Processor frequency: 3 GHz, Processor family: Intel® Core™2 Duo, Processor model: E8400. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 667 MHz. Total storage capacity: 160 GB, Storage media: HDD, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Business. Chassis type: SFF. Product type: PC. Weight: 8.5 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.