HP logo

HP Compaq dx2400 Microtower PC Intel® Pentium® E5200 1 GB DDR2-SDRAM 160 GB Intel® GMA 3100 Windows Vista Business

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85123
Info modified on:
09 Mar 2024, 14:28:18
End of life date:
29 May 2009
Short summary description HP Compaq dx2400 Microtower PC Intel® Pentium® E5200 1 GB DDR2-SDRAM 160 GB Intel® GMA 3100 Windows Vista Business:

HP Compaq dx2400 Microtower PC, 2.5 GHz, Intel® Pentium®, 1 GB, 160 GB, DVD Super Multi, Windows Vista Business

Long summary description HP Compaq dx2400 Microtower PC Intel® Pentium® E5200 1 GB DDR2-SDRAM 160 GB Intel® GMA 3100 Windows Vista Business:

HP Compaq dx2400 Microtower PC. Processor frequency: 2.5 GHz, Processor family: Intel® Pentium®, Processor model: E5200. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA 3100. Operating system installed: Windows Vista Business. Chassis type: Micro Tower. Product type: PC. Weight: 10.2 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.