HP logo

HP Compaq dx2400 Intel® Pentium® E2200 1 GB DDR2-SDRAM 160 GB Intel® GMA 3100 Windows Vista Business Micro Tower PC

Brand:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21689
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Compaq dx2400 Intel® Pentium® E2200 1 GB DDR2-SDRAM 160 GB Intel® GMA 3100 Windows Vista Business Micro Tower PC:

HP Compaq dx2400, 2.2 GHz, Intel® Pentium®, 1 GB, 160 GB, DVD Super Multi, Windows Vista Business

Long summary description HP Compaq dx2400 Intel® Pentium® E2200 1 GB DDR2-SDRAM 160 GB Intel® GMA 3100 Windows Vista Business Micro Tower PC:

HP Compaq dx2400. Processor frequency: 2.2 GHz, Processor family: Intel® Pentium®, Processor model: E2200. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Card reader integrated, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA 3100. Operating system installed: Windows Vista Business. Chassis type: Micro Tower. Product type: PC. Weight: 10.2 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.