HP logo

HP 6830s Intel® Core™2 Duo P8400 43.2 cm (17") 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3430 Windows Vista Business

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80758
Info modified on:
22 Jan 2025, 05:33:30
Short summary description HP 6830s Intel® Core™2 Duo P8400 43.2 cm (17") 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3430 Windows Vista Business:

HP 6830s, Intel® Core™2 Duo, 2.26 GHz, 43.2 cm (17"), 1440 x 900 pixels, 2 GB, 250 GB

Long summary description HP 6830s Intel® Core™2 Duo P8400 43.2 cm (17") 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3430 Windows Vista Business:

HP 6830s. Processor family: Intel® Core™2 Duo, Processor model: P8400, Processor frequency: 2.26 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: AMD Mobility Radeon HD 3430. Operating system installed: Windows Vista Business. Weight: 2.95 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.